Delta Electronics (Americas) DC Brushless Fans (BLDC) GFB0812ES-E

Description
Fan Tubeaxial (Dual) 12VDC Square - 80mm L x 80mm H Ball 136.0 CFM (3.81m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet
Description
Fan Tubeaxial (Dual) 12VDC Square - 80mm L x 80mm H Ball 136.0 CFM (3.81m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-GFB0812ES-E-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-GFB0812ES-E-ND
DC Brushless Fans (BLDC) 603-GFB0812ES-E-ND
Fan Tubeaxial (Dual) 12VDC Square - 80mm L x 80mm H Ball 136.0 CFM (3.81m³/min) 4 Wire Leads per Fan

Fan Tubeaxial (Dual) 12VDC Square - 80mm L x 80mm H Ball 136.0 CFM (3.81m³/min) 4 Wire Leads per Fan

Buy Now Datasheet
Axial Fan, 80Mm, 12V, 3.853M3/min; Supply Voltage Vdc Delta Electronics/fans - 26AJ4856 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12V, 3.853M3/min; Supply Voltage Vdc Delta Electronics/fans
26AJ4856
Axial Fan, 80Mm, 12V, 3.853M3/min; Supply Voltage Vdc Delta Electronics/fans 26AJ4856
AXIAL FAN, 80MM, 12V, 3.853M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:136CFM; Noise Rating:79dBA; Power Rating:54W; Rated Speed:16300rpm

AXIAL FAN, 80MM, 12V, 3.853M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:136CFM; Noise Rating:79dBA; Power Rating:54W; Rated Speed:16300rpm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-GFB0812ES-E-ND 26AJ4856
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12V, 3.853M3/min; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 136 SCFM (231 m³/hr) 136 SCFM (231 m³/hr)
Maximum Static Pressure 5.9 in H2O (11.02 Torr)
Maximum Sound Level 79 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details
60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025CBHW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20812044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details