Fan Tubeaxial (Dual) 12VDC Square - 60mm L x 60mm H Ball 32.1 CFM (0.899m³/min) 2 Wire Leads per Fan
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1042-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 32.1 SCFM (54.56 m³/hr) |
| Maximum Static Pressure | 0.3780 in H2O (0.7062 Torr) |
| Maximum Sound Level | 50.5 dbA |
| Nominal Voltage | 12 volts |