Delta Electronics (Americas) DC Brushless Fans (BLDC) GFB0612ES-E

Description
Fan Tubeaxial (Dual) 12VDC Square - 60mm L x 60mm H Ball 76.5 CFM (2.14m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet
Description
Fan Tubeaxial (Dual) 12VDC Square - 60mm L x 60mm H Ball 76.5 CFM (2.14m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-GFB0612ES-E-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-GFB0612ES-E-ND
DC Brushless Fans (BLDC) 603-GFB0612ES-E-ND
Fan Tubeaxial (Dual) 12VDC Square - 60mm L x 60mm H Ball 76.5 CFM (2.14m³/min) 4 Wire Leads per Fan

Fan Tubeaxial (Dual) 12VDC Square - 60mm L x 60mm H Ball 76.5 CFM (2.14m³/min) 4 Wire Leads per Fan

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 2.17M3/min; Supply Voltage Vdc Delta Electronics/fans - 26AJ4855 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 2.17M3/min; Supply Voltage Vdc Delta Electronics/fans
26AJ4855
Axial Fan, 60Mm, 12V, 2.17M3/min; Supply Voltage Vdc Delta Electronics/fans 26AJ4855
AXIAL FAN, 60MM, 12V, 2.17M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:76.51CFM; Noise Rating:82dBA; Power Rating:49.8W; IP Rating:

AXIAL FAN, 60MM, 12V, 2.17M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:76.51CFM; Noise Rating:82dBA; Power Rating:49.8W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-GFB0612ES-E-ND 26AJ4855
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 2.17M3/min; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 76.5 SCFM (130 m³/hr) 76.51 SCFM (130 m³/hr)
Maximum Static Pressure 9.73 in H2O (18.18 Torr)
Maximum Sound Level 82 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details
Backward Curved Fan - N88-35567 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20812055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details