Delta Electronics (Americas) DC Brushless Fans (BLDC) GFB0412EHS-DF00

Description
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 32.2 CFM (0.902m³/min) 3 Wire Leads per Fan
Request a Quote Datasheet
Description
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 32.2 CFM (0.902m³/min) 3 Wire Leads per Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - GFB0412EHS-DF00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
GFB0412EHS-DF00-ND
DC Brushless Fans (BLDC) GFB0412EHS-DF00-ND
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 32.2 CFM (0.902m³/min) 3 Wire Leads per Fan

Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 32.2 CFM (0.902m³/min) 3 Wire Leads per Fan

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 32.179Cfm, 64.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7419 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 32.179Cfm, 64.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7419
Axial Fan, 40Mm, 12V, 32.179Cfm, 64.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7419
AXIAL FAN, 40MM, 12V, 32.179CFM, 64.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:32.179CFM; Noise Rating:64.5dBA; Power Rating:15.6W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 32.179CFM, 64.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:32.179CFM; Noise Rating:64.5dBA; Power Rating:15.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number GFB0412EHS-DF00-ND 77AH7419
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 32.179Cfm, 64.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.2 SCFM (54.73 m³/hr) 32.18 SCFM (54.7 m³/hr)
Maximum Static Pressure 2.63 in H2O (4.92 Torr)
Maximum Sound Level 64.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 55X4780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - XFG6 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details