Delta Electronics (Americas) Axial Fan, 40Mm, 12V, 32.179Cfm, 64.5Dba; Supply Voltage Vdc Delta Electronics/fans GFB0412EHS-D

Description
AXIAL FAN, 40MM, 12V, 32.179CFM, 64.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:32.179CFM; Noise Rating:64.5dBA; Power Rating:15.6W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12V, 32.179CFM, 64.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:32.179CFM; Noise Rating:64.5dBA; Power Rating:15.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12V, 32.179Cfm, 64.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7418 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 32.179Cfm, 64.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7418
Axial Fan, 40Mm, 12V, 32.179Cfm, 64.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7418
AXIAL FAN, 40MM, 12V, 32.179CFM, 64.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:32.179CFM; Noise Rating:64.5dBA; Power Rating:15.6W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 32.179CFM, 64.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:32.179CFM; Noise Rating:64.5dBA; Power Rating:15.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7418
Product Name Axial Fan, 40Mm, 12V, 32.179Cfm, 64.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.18 SCFM (54.7 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 48 Vdc Rohs Compliant Stego - 70M7785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details