Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 223.2 CFM (6.25m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1090-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 223 SCFM (379 m³/hr) |
| Maximum Static Pressure | 1.24 in H2O (2.32 Torr) |
| Maximum Sound Level | 68 dbA |
| Nominal Voltage | 48 volts |