Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 54.8 CFM (1.53m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1810-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 54.8 SCFM (93.15 m³/hr) |
| Maximum Static Pressure | 1.18 in H2O (2.21 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 12 volts |