Fan Tubeaxial 48VDC Round - 172mm Dia Ball 432.8 CFM (12.12m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1111-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 433 SCFM (736 m³/hr) |
| Maximum Static Pressure | 1.58 in H2O (2.95 Torr) |
| Maximum Sound Level | 72 dbA |
| Nominal Voltage | 48 volts |