Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 151.9 CFM (4.25m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1610-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 152 SCFM (258 m³/hr) |
| Maximum Static Pressure | 0.4450 in H2O (0.8314 Torr) |
| Maximum Sound Level | 53 dbA |
| Nominal Voltage | 24 volts |