Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB1224SHE

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 170.9 CFM (4.79m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 170.9 CFM (4.79m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1439-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1439-ND
DC Brushless Fans (BLDC) 603-1439-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 170.9 CFM (4.79m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 170.9 CFM (4.79m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 24V, 170.92Cfm/56.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8684 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24V, 170.92Cfm/56.5Dba; Supply Voltage Vdc Delta Electronics
78AH8684
Axial Fan, 120Mm, 24V, 170.92Cfm/56.5Dba; Supply Voltage Vdc Delta Electronics 78AH8684
AXIAL FAN, 120MM, 24V, 170.92CFM/56.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:170.92CFM; Noise Rating:56.5dBA; Power Rating:19.2W

AXIAL FAN, 120MM, 24V, 170.92CFM/56.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:170.92CFM; Noise Rating:56.5dBA; Power Rating:19.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1439-ND 78AH8684
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 24V, 170.92Cfm/56.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 171 SCFM (290 m³/hr) 171 SCFM (291 m³/hr)
Maximum Static Pressure 0.5630 in H2O (1.05 Torr)
Maximum Sound Level 56.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
AC Fans - Q572-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers