Delta Electronics (Americas) FAN DC AXIAL 24V 120X38 4000 RPM FFB1224EHE

Description
FAN DC AXIAL 24V 120X38 4000 RPM
Request a Quote Datasheet
Description
FAN DC AXIAL 24V 120X38 4000 RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC AXIAL 24V 120X38 4000 RPM - FFB1224EHE - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC AXIAL 24V 120X38 4000 RPM
FFB1224EHE
FAN DC AXIAL 24V 120X38 4000 RPM FFB1224EHE
FAN DC AXIAL 24V 120X38 4000 RPM

FAN DC AXIAL 24V 120X38 4000 RPM

Buy Now
DC Brushless Fans (BLDC) - 603-1088-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1088-ND
DC Brushless Fans (BLDC) 603-1088-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 190.0 CFM (5.32m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 190.0 CFM (5.32m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 24Vdc, 190Cfm, 59Dba; Supply Voltage Vdc Delta Electronics - 78AH8682 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 190Cfm, 59Dba; Supply Voltage Vdc Delta Electronics
78AH8682
Axial Fan, 120Mm, 24Vdc, 190Cfm, 59Dba; Supply Voltage Vdc Delta Electronics 78AH8682
AXIAL FAN, 120MM, 24VDC, 190CFM, 59DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:59dBA; Power Rating:24W; IP Rating:

AXIAL FAN, 120MM, 24VDC, 190CFM, 59DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:59dBA; Power Rating:24W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FFB1224EHE 603-1088-ND 78AH8682
Product Name FAN DC AXIAL 24V 120X38 4000 RPM DC Brushless Fans (BLDC) Axial Fan, 120Mm, 24Vdc, 190Cfm, 59Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 190 SCFM (323 m³/hr) 190 SCFM (323 m³/hr)
Maximum Static Pressure 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 59 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details