Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 170.9 CFM (4.79m³/min) 3 Wire Leads
Win Source Part Number: 1197680-FFB1212SHE-F
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: FFB
Features: Locked Rotor Protection, Speed Sensor (Tach)
Termination: 3 Wire Leads
Package: Box
Standard Package: 36
Voltage - Rated: 12VDC
Power (Watts): 18 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.816 lb (370.13 g)
Voltage Range: 7 ~ 13.2VDC
Width: 38.00mm
Air Flow: 170.9 CFM (4.79m³/min)
Static Pressure: 0.563 in H2O (140.2 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 56.5dB(A)
RPM: 3600 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Dimension: Square - 120mm L x 120mm H
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.50A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: FFB1212SHEF00,603-10
Base Product Number: FFB1212
Approval Agency: CE, CSA, UL, VDE
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1081-ND | 1197680-FFB1212SHE-F00 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 171 SCFM (290 m³/hr) | |
| Maximum Static Pressure | 0.5630 in H2O (1.05 Torr) | |
| Maximum Sound Level | 56.5 dbA | |
| Nominal Voltage | 12 volts |