Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 150.3 CFM (4.21m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1762-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 150 SCFM (255 m³/hr) |
| Maximum Static Pressure | 0.4890 in H2O (0.9136 Torr) |
| Maximum Sound Level | 56.4 dbA |
| Nominal Voltage | 12 volts |