Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 100.3 CFM (2.81m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1960-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 100 SCFM (170 m³/hr) |
| Maximum Static Pressure | 0.5720 in H2O (1.07 Torr) |
| Maximum Sound Level | 52.5 dbA |
| Nominal Voltage | 48 volts |