Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0924SHE

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 100.3 CFM (2.81m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 100.3 CFM (2.81m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1433-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1433-ND
DC Brushless Fans (BLDC) 603-1433-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 100.3 CFM (2.81m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 100.3 CFM (2.81m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 24V, 100.29Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8676 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24V, 100.29Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics
78AH8676
Axial Fan, 92Mm, 24V, 100.29Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics 78AH8676
AXIAL FAN, 92MM, 24V, 100.29CFM, 52.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.29CFM; Noise Rating:52.5dBA; Power Rating:9.6W

AXIAL FAN, 92MM, 24V, 100.29CFM, 52.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.29CFM; Noise Rating:52.5dBA; Power Rating:9.6W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1433-ND 78AH8676
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 24V, 100.29Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.5720 in H2O (1.07 Torr)
Maximum Sound Level 52.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan - D6025M48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
Axial Fans - 1442030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.47 SCFM (2.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details