Delta Electronics (Americas) 24V DC FAN 92X92X38 MM FFB0924EHE

Description
24V DC FAN 92X92X38 MM
Request a Quote Datasheet
Description
24V DC FAN 92X92X38 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V DC FAN 92X92X38 MM - FFB0924EHE - Heilind Electronics, Inc.
Wilmington, MA, United States
24V DC FAN 92X92X38 MM
FFB0924EHE
24V DC FAN 92X92X38 MM FFB0924EHE
24V DC FAN 92X92X38 MM

24V DC FAN 92X92X38 MM

Buy Now
DC Brushless Fans (BLDC) - 603-1432-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1432-ND
DC Brushless Fans (BLDC) 603-1432-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 110.2 CFM (3.09m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 110.2 CFM (3.09m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc, 110.18Cfm, 55Dba; Supply Voltage Vdc Delta Electronics - 78AH8674 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 110.18Cfm, 55Dba; Supply Voltage Vdc Delta Electronics
78AH8674
Axial Fan, 92Mm, 24Vdc, 110.18Cfm, 55Dba; Supply Voltage Vdc Delta Electronics 78AH8674
AXIAL FAN, 92MM, 24VDC, 110.18CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110.18CFM; Noise Rating:55dBA; Power Rating:12W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 110.18CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110.18CFM; Noise Rating:55dBA; Power Rating:12W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FFB0924EHE 603-1432-ND 78AH8674
Product Name 24V DC FAN 92X92X38 MM DC Brushless Fans (BLDC) Axial Fan, 92Mm, 24Vdc, 110.18Cfm, 55Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr)
Maximum Static Pressure 0.6650 in H2O (1.24 Torr)
Maximum Sound Level 55 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO675004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5500 SCFM (9348 m³/hr)
Maximum Sound Level 84 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details