Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0924EHE-F00

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 110.2 CFM (3.09m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 110.2 CFM (3.09m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1605-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1605-ND
DC Brushless Fans (BLDC) 603-1605-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 110.2 CFM (3.09m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 110.2 CFM (3.09m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc, 110.18Cfm, 55Dba; Supply Voltage Vdc Delta Electronics - 78AH8675 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 110.18Cfm, 55Dba; Supply Voltage Vdc Delta Electronics
78AH8675
Axial Fan, 92Mm, 24Vdc, 110.18Cfm, 55Dba; Supply Voltage Vdc Delta Electronics 78AH8675
AXIAL FAN, 92MM, 24VDC, 110.18CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110.18CFM; Noise Rating:55dBA; Power Rating:12W; IP Rating:

AXIAL FAN, 92MM, 24VDC, 110.18CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110.18CFM; Noise Rating:55dBA; Power Rating:12W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1605-ND 78AH8675
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 24Vdc, 110.18Cfm, 55Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr)
Maximum Static Pressure 0.6650 in H2O (1.24 Torr)
Maximum Sound Level 55 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8682 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details