Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0912VH

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 82.0 CFM (2.30m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 82.0 CFM (2.30m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1066-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1066-ND
DC Brushless Fans (BLDC) 603-1066-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 82.0 CFM (2.30m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 82.0 CFM (2.30m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12V, 81.97Cfm, 48.2Dba; Supply Voltage Vdc Delta Electronics - 78AH8673 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12V, 81.97Cfm, 48.2Dba; Supply Voltage Vdc Delta Electronics
78AH8673
Axial Fan, 92Mm, 12V, 81.97Cfm, 48.2Dba; Supply Voltage Vdc Delta Electronics 78AH8673
AXIAL FAN, 92MM, 12V, 81.97CFM, 48.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:81.97CFM; Noise Rating:48.2dBA; Power Rating:7.2W

AXIAL FAN, 92MM, 12V, 81.97CFM, 48.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:81.97CFM; Noise Rating:48.2dBA; Power Rating:7.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1066-ND 78AH8673
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12V, 81.97Cfm, 48.2Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 82 SCFM (139 m³/hr) 81.97 SCFM (139 m³/hr)
Maximum Static Pressure 0.3190 in H2O (0.5960 Torr)
Maximum Sound Level 48.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
Thermostat, Electronic Hygrostat, 230 Vac, 1.6 A, Co Stego - 12R2458 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details