Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0912HHE

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 71.7 CFM (2.01m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 71.7 CFM (2.01m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1965-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1965-ND
DC Brushless Fans (BLDC) 603-1965-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 71.7 CFM (2.01m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 71.7 CFM (2.01m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12V, 71.69Cfm, 42.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8671 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12V, 71.69Cfm, 42.5Dba; Supply Voltage Vdc Delta Electronics
78AH8671
Axial Fan, 92Mm, 12V, 71.69Cfm, 42.5Dba; Supply Voltage Vdc Delta Electronics 78AH8671
AXIAL FAN, 92MM, 12V, 71.69CFM, 42.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:71.69CFM; Noise Rating:42.5dBA; Power Rating:4.2W

AXIAL FAN, 92MM, 12V, 71.69CFM, 42.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:71.69CFM; Noise Rating:42.5dBA; Power Rating:4.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1965-ND 78AH8671
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12V, 71.69Cfm, 42.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.7 SCFM (122 m³/hr) 71.69 SCFM (122 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
Maximum Sound Level 42.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XF4230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 230 volts
View Details
2 suppliers
Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510BHMW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Sound Level 23 dbA
Nominal Voltage 5 volts
View Details