Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 70.2 CFM (1.97m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-FFB0912HH-F00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 70.2 SCFM (119 m³/hr) |
| Maximum Static Pressure | 0.2420 in H2O (0.4521 Torr) |
| Maximum Sound Level | 44.1 dbA |
| Nominal Voltage | 12 volts |