Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 57.2 CFM (1.60m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2206-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 57.2 SCFM (97.22 m³/hr) |
| Maximum Static Pressure | 0.4240 in H2O (0.7922 Torr) |
| Maximum Sound Level | 44.5 dbA |
| Nominal Voltage | 24 volts |