Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 92.7 CFM (2.60m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2046-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 92.7 SCFM (158 m³/hr) |
| Maximum Static Pressure | 1.1 in H2O (2.06 Torr) |
| Maximum Sound Level | 59 dbA |
| Nominal Voltage | 12 volts |