Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 102.0 CFM (2.86m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1060-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 102 SCFM (173 m³/hr) |
| Maximum Static Pressure | 1.23 in H2O (2.3 Torr) |
| Maximum Sound Level | 62.2 dbA |
| Nominal Voltage | 12 volts |