Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 68.5 CFM (1.92m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1419-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 68.5 SCFM (116 m³/hr) |
| Maximum Static Pressure | 0.5910 in H2O (1.1 Torr) |
| Maximum Sound Level | 48.5 dbA |
| Nominal Voltage | 12 volts |