Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 67.0 CFM (1.88m³/min) 3 Wire Leads
AXIAL FAN, 80MM, 12V, 67.02CFM, 48.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:67.02CFM; Noise Rating:48.6dBA; Power Rating:6W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1420-ND | 78AH8665 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 80Mm, 12V, 67.02Cfm, 48.6Dba; Supply Voltage Vdc Delta Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 67 SCFM (114 m³/hr) | 67.02 SCFM (114 m³/hr) |
| Maximum Static Pressure | 0.3920 in H2O (0.7324 Torr) | |
| Maximum Sound Level | 48.6 dbA | |
| Nominal Voltage | 12 volts | 12 volts |