Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 45.2 CFM (1.27m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-FFB0812HHE-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 45.2 SCFM (76.83 m³/hr) |
| Maximum Static Pressure | 0.2810 in H2O (0.5250 Torr) |
| Maximum Sound Level | 39 dbA |
| Nominal Voltage | 12 volts |