Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0812EHE-F00

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 80.2 CFM (2.25m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 80.2 CFM (2.25m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1058-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1058-ND
DC Brushless Fans (BLDC) 603-1058-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 80.2 CFM (2.25m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 80.2 CFM (2.25m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12V, 80.16Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8663 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12V, 80.16Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics
78AH8663
Axial Fan, 80Mm, 12V, 80.16Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics 78AH8663
AXIAL FAN, 80MM, 12V, 80.16CFM, 52.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:80.16CFM; Noise Rating:52.5dBA; Power Rating:10.8W

AXIAL FAN, 80MM, 12V, 80.16CFM, 52.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:80.16CFM; Noise Rating:52.5dBA; Power Rating:10.8W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1058-ND 78AH8663
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12V, 80.16Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 80.2 SCFM (136 m³/hr) 80.16 SCFM (136 m³/hr)
Maximum Static Pressure 0.8120 in H2O (1.52 Torr)
Maximum Sound Level 52.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Axial Fans - 2303032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-06020CSJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.9 SCFM (32.12 m³/hr)
Maximum Static Pressure 0.1830 in H2O (0.3419 Torr)
View Details
3 suppliers