Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 50.2 CFM (1.41m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1040-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 50.2 SCFM (85.33 m³/hr) |
| Maximum Static Pressure | 0.9720 in H2O (1.82 Torr) |
| Maximum Sound Level | 54.5 dbA |
| Nominal Voltage | 12 volts |