Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0424HN

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 10.6 CFM (0.297m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 10.6 CFM (0.297m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1596-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1596-ND
DC Brushless Fans (BLDC) 603-1596-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 10.6 CFM (0.297m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 10.6 CFM (0.297m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 10.59Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7412 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 10.59Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7412
Axial Fan, 40Mm, 24Vdc, 10.59Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7412
AXIAL FAN, 40MM, 24VDC, 10.59CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.59CFM; Noise Rating:36dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 10.59CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.59CFM; Noise Rating:36dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1596-ND 77AH7412
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 10.59Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.6 SCFM (18.02 m³/hr) 10.59 SCFM (18 m³/hr)
Maximum Static Pressure 0.2480 in H2O (0.4633 Torr)
Maximum Sound Level 36 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Filter Fan FF 018 - 01803.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
Axial Fans - 1759785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details