Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0412VHN

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1014-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1014-ND
DC Brushless Fans (BLDC) 603-1014-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC AXIAL 12V 40X28 9500RPM - FFB0412VHN - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC AXIAL 12V 40X28 9500RPM
FFB0412VHN
FAN DC AXIAL 12V 40X28 9500RPM FFB0412VHN
FAN DC AXIAL 12V 40X28 9500RPM

FAN DC AXIAL 12V 40X28 9500RPM

Buy Now
Axial Fan, 40Mm, 12Vdc, 15.79Cfm, 45Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7402 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 15.79Cfm, 45Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7402
Axial Fan, 40Mm, 12Vdc, 15.79Cfm, 45Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7402
AXIAL FAN, 40MM, 12VDC, 15.79CFM, 45DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:45dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 15.79CFM, 45DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:45dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1014-ND FFB0412VHN 77AH7402
Product Name DC Brushless Fans (BLDC) FAN DC AXIAL 12V 40X28 9500RPM Axial Fan, 40Mm, 12Vdc, 15.79Cfm, 45Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.8 SCFM (26.86 m³/hr) 15.79 SCFM (26.84 m³/hr)
Maximum Static Pressure 0.5090 in H2O (0.9510 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 126 SCFM (215 m³/hr)
Nominal Voltage 24 volts
View Details
AC Fans - Q575-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details