Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads
AXIAL FAN, 40MM, 12VDC, 15.79CFM, 45DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:45dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1015-ND | 77AH7406 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 12Vdc, 15.79Cfm, 45Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.8 SCFM (26.86 m³/hr) | 15.79 SCFM (26.84 m³/hr) |
| Maximum Static Pressure | 0.5090 in H2O (0.9510 Torr) | |
| Maximum Sound Level | 45 dbA | |
| Nominal Voltage | 12 volts | 12 volts |