Delta Electronics (Americas) Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans FFB0412VHN-AR00

Description
AXIAL FAN, 40MM, 12V, 19.159CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.159CFM; Noise Rating:48.5dBA; Power Rating:3.6W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12V, 19.159CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.159CFM; Noise Rating:48.5dBA; Power Rating:3.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7405 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7405
Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7405
AXIAL FAN, 40MM, 12V, 19.159CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.159CFM; Noise Rating:48.5dBA; Power Rating:3.6W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 19.159CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.159CFM; Noise Rating:48.5dBA; Power Rating:3.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7405
Product Name Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.16 SCFM (32.57 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details
AC Fans - Q1098-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
4 suppliers
8026-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 36.3 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details