AXIAL FAN, 40MM, 12V, 19.159CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.159CFM; Noise Rating:48.5dBA; Power Rating:3.6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 77AH7404 |
| Product Name | Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 19.16 SCFM (32.57 m³/hr) |
| Nominal Voltage | 12 volts |