Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0412UHN-CR00

Description
Fan
Request a Quote Datasheet
Description
Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - FFB0412UHN-CR00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
FFB0412UHN-CR00-ND
DC Brushless Fans (BLDC) FFB0412UHN-CR00-ND
Fan

Fan

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 27.053Cfm, 58.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7401 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 27.053Cfm, 58.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7401
Axial Fan, 40Mm, 12V, 27.053Cfm, 58.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7401
AXIAL FAN, 40MM, 12V, 27.053CFM, 58.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.053CFM; Noise Rating:58.5dBA; Power Rating:7.8W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 27.053CFM, 58.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.053CFM; Noise Rating:58.5dBA; Power Rating:7.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FFB0412UHN-CR00-ND 77AH7401
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 27.053Cfm, 58.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Motor Type DC DC
Maximum Air Flow 27.05 SCFM (45.98 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E67-50200 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 72 dbA
View Details
6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010H24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
2 suppliers
Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details