Delta Electronics (Americas) Thermal Management Fans, DC FFB0412UHN-CF00

Description
Thermal Management Fans, DC
Request a Quote Datasheet
Description
Thermal Management Fans, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Fans, DC - FFB0412UHN-CF00 - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
FFB0412UHN-CF00
Thermal Management Fans, DC FFB0412UHN-CF00
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
DC Brushless Fans (BLDC) - 603-1595-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1595-ND
DC Brushless Fans (BLDC) 603-1595-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 27.1 CFM (0.759m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 27.1 CFM (0.759m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 27.053Cfm, 58.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7400 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 27.053Cfm, 58.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7400
Axial Fan, 40Mm, 12V, 27.053Cfm, 58.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7400
AXIAL FAN, 40MM, 12V, 27.053CFM, 58.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.053CFM; Noise Rating:58.5dBA; Power Rating:7.8W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 27.053CFM, 58.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.053CFM; Noise Rating:58.5dBA; Power Rating:7.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FFB0412UHN-CF00 603-1595-ND 77AH7400
Product Name Thermal Management Fans, DC DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 27.053Cfm, 58.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.1 SCFM (46.06 m³/hr) 27.05 SCFM (45.98 m³/hr)
Maximum Static Pressure 2.11 in H2O (3.94 Torr)
Maximum Sound Level 58.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details