Delta Electronics (Americas) Fans, Thermal Management - DC Brushless Fans (BLDC) FFB0412SHN

Description
Win Source Part Number: 1031068-FFB0412SHN Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: FFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Bulk Standard Package: 288 Voltage - Rated: 12VDC Power (Watts): 6 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.071 lb (32.21 g) Voltage Range: 4 ~ 13.8VDC Width: 28.00mm Air Flow: 24.0 CFM (0.672m³/min) Static Pressure: 1.075 in H2O (267.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 54.5dB(A) RPM: 13000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Dimension: Square - 40mm L x 40mm H ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.500A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1414 Base Product Number: FFB0412 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1031068-FFB0412SHN Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: FFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Bulk Standard Package: 288 Voltage - Rated: 12VDC Power (Watts): 6 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.071 lb (32.21 g) Voltage Range: 4 ~ 13.8VDC Width: 28.00mm Air Flow: 24.0 CFM (0.672m³/min) Static Pressure: 1.075 in H2O (267.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 54.5dB(A) RPM: 13000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Dimension: Square - 40mm L x 40mm H ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.500A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1414 Base Product Number: FFB0412 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1031068-FFB0412SHN - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1031068-FFB0412SHN
Fans, Thermal Management - DC Brushless Fans (BLDC) 1031068-FFB0412SHN
Win Source Part Number: 1031068-FFB0412SHN Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: FFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Bulk Standard Package: 288 Voltage - Rated: 12VDC Power (Watts): 6 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.071 lb (32.21 g) Voltage Range: 4 ~ 13.8VDC Width: 28.00mm Air Flow: 24.0 CFM (0.672m³/min) Static Pressure: 1.075 in H2O (267.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 54.5dB(A) RPM: 13000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Dimension: Square - 40mm L x 40mm H ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.500A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1414 Base Product Number: FFB0412 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1031068-FFB0412SHN
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: FFB
Features: Locked Rotor Protection
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 288
Voltage - Rated: 12VDC
Power (Watts): 6 W
Lifetime @ Temp.: 50000 Hrs @ 40°C
Weight: 0.071 lb (32.21 g)
Voltage Range: 4 ~ 13.8VDC
Width: 28.00mm
Air Flow: 24.0 CFM (0.672m³/min)
Static Pressure: 1.075 in H2O (267.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 54.5dB(A)
RPM: 13000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Dimension: Square - 40mm L x 40mm H
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.500A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: 603-1414
Base Product Number: FFB0412
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet
DC Brushless Fans (BLDC) - 603-1414-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1414-ND
DC Brushless Fans (BLDC) 603-1414-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 24Cfm, 54.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7392 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 24Cfm, 54.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7392
Axial Fan, 40Mm, 12Vdc, 24Cfm, 54.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7392
AXIAL FAN, 40MM, 12VDC, 24CFM, 54.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:54.5dBA; Power Rating:6W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 24CFM, 54.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:54.5dBA; Power Rating:6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1031068-FFB0412SHN 603-1414-ND 77AH7392
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 24Cfm, 54.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr) 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 1.07 in H2O (2.01 Torr)
Maximum Sound Level 54.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Filter Fan FF 018 - 01803.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
Axial Fan - 110VU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure 0.2600 in H2O (0.4858 Torr)
View Details