Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0412SHN-AF00

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 23.1 CFM (0.647m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 23.1 CFM (0.647m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1415-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1415-ND
DC Brushless Fans (BLDC) 603-1415-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 23.1 CFM (0.647m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 23.1 CFM (0.647m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 23.051Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7394 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 23.051Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7394
Axial Fan, 40Mm, 12V, 23.051Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7394
AXIAL FAN, 40MM, 12V, 23.051CFM, 52.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.051CFM; Noise Rating:52.5dBA; Power Rating:4.8W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 23.051CFM, 52.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.051CFM; Noise Rating:52.5dBA; Power Rating:4.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1415-ND 77AH7394
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 23.051Cfm, 52.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.1 SCFM (39.26 m³/hr) 23.05 SCFM (39.18 m³/hr)
Maximum Static Pressure 1.07 in H2O (1.99 Torr)
Maximum Sound Level 52.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - XFG10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6025-7 Series 3.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4157 to ? in H2O (0.7767 to ? Torr)
Maximum Sound Level 41.56 dbA
View Details