Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0412MN

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1413-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1413-ND
DC Brushless Fans (BLDC) 603-1413-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 8.05Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7391 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 8.05Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7391
Axial Fan, 40Mm, 12Vdc, 8.05Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7391
AXIAL FAN, 40MM, 12VDC, 8.05CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.05CFM; Noise Rating:30dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 8.05CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.05CFM; Noise Rating:30dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1413-ND 77AH7391
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 8.05Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.1 SCFM (13.77 m³/hr) 8.05 SCFM (13.68 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF67000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
Ac Receptacles Qualtek Electronics - 30C0719 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details