Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.6 CFM (0.297m³/min) 3 Wire Leads
AXIAL FAN, 40MM, 12VDC, 10.59CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.59CFM; Noise Rating:36dBA; Power Rating:840mW; IP Rating:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-FFB0412HN-R00-ND | 77AH7390 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 12Vdc, 10.59Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 10.6 SCFM (18.02 m³/hr) | 10.59 SCFM (18 m³/hr) |
| Maximum Static Pressure | 0.2480 in H2O (0.4633 Torr) | |
| Maximum Sound Level | 32.1 dbA | |
| Nominal Voltage | 12 volts | 12 volts |