Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 13.2 CFM (0.370m³/min) 3 Wire Leads
AXIAL FAN, 40MM, 12VDC, 13.24CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.24CFM; Noise Rating:41dBA; Power Rating:1.32W; IP Rating:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-FFB0412HHN-R00-ND | 77AH7388 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 12Vdc, 13.24Cfm, 41Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 13.2 SCFM (22.44 m³/hr) | 13.24 SCFM (22.5 m³/hr) |
| Maximum Static Pressure | 0.3700 in H2O (0.6913 Torr) | |
| Maximum Sound Level | 41 dbA | |
| Nominal Voltage | 12 volts | 12 volts |