Delta Electronics (Americas) Axial Fan, 40Mm, 12Vdc, 13.24Cfm, 41Dba; Supply Voltage Vdc Delta Electronics/fans FFB0412HHN-BR00

Description
AXIAL FAN, 40MM, 12VDC, 13.24CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.24CFM; Noise Rating:41dBA; Power Rating:1.32W; IP Rating:-RoHS Compliant: Yes
Description
AXIAL FAN, 40MM, 12VDC, 13.24CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.24CFM; Noise Rating:41dBA; Power Rating:1.32W; IP Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 13.24Cfm, 41Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7386 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 13.24Cfm, 41Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7386
Axial Fan, 40Mm, 12Vdc, 13.24Cfm, 41Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7386
AXIAL FAN, 40MM, 12VDC, 13.24CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.24CFM; Noise Rating:41dBA; Power Rating:1.32W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 13.24CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.24CFM; Noise Rating:41dBA; Power Rating:1.32W; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7386
Product Name Axial Fan, 40Mm, 12Vdc, 13.24Cfm, 41Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.24 SCFM (22.5 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1442029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details