Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 23.4 CFM (0.655m³/min) 3 Wire Leads
AXIAL FAN, 40MM, 12VDC, 23.386CFM, 56DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.386CFM; Noise Rating:56dBA; Power Rating:6W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-2155-ND | 77AH7384 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 12Vdc, 23.386Cfm, 56Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 23.4 SCFM (39.77 m³/hr) | 23.39 SCFM (39.75 m³/hr) |
| Maximum Static Pressure | 1.64 in H2O (3.06 Torr) | |
| Maximum Sound Level | 56 dbA | |
| Nominal Voltage | 12 volts | 12 volts |