Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 23.0 CFM (0.644m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1783-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 23 SCFM (39.09 m³/hr) |
| Maximum Static Pressure | 3.4 in H2O (6.35 Torr) |
| Maximum Sound Level | 62.5 dbA |
| Nominal Voltage | 12 volts |