Cyntec Co., Ltd. Fuses - FC-5432-10A-C2-C FC-5432-10A-C2-C

Description
Manufacturer: Delta Electronics Win Source Part Number: 871538-FC-5432-10A-C 2-C Series: FC Operating Temperature Range: -10°C ~ 65°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD Package: Nonstandard SMD Package: Reel - TR Mounting: Surface Mount Family Name: FC-5432 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.10.0040 Other Part Number: 2037-FC-5432-10A-C2- CDKR, 2037-FC-5432-10A-C2- CCT, 2037-FC-5432-10A-C2- CTR, FC-5432-10A-C2-C-ND
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 871538-FC-5432-10A-C 2-C Series: FC Operating Temperature Range: -10°C ~ 65°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD Package: Nonstandard SMD Package: Reel - TR Mounting: Surface Mount Family Name: FC-5432 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.10.0040 Other Part Number: 2037-FC-5432-10A-C2- CDKR, 2037-FC-5432-10A-C2- CCT, 2037-FC-5432-10A-C2- CTR, FC-5432-10A-C2-C-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - FC-5432-10A-C2-C - 871538-FC-5432-10A-C2-C - Win Source Electronics
Laguna Hills, CA, United States
Fuses - FC-5432-10A-C2-C
871538-FC-5432-10A-C2-C
Fuses - FC-5432-10A-C2-C 871538-FC-5432-10A-C2-C
Manufacturer: Delta Electronics Win Source Part Number: 871538-FC-5432-10A-C 2-C Series: FC Operating Temperature Range: -10°C ~ 65°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD Package: Nonstandard SMD Package: Reel - TR Mounting: Surface Mount Family Name: FC-5432 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.10.0040 Other Part Number: 2037-FC-5432-10A-C2- CDKR, 2037-FC-5432-10A-C2- CCT, 2037-FC-5432-10A-C2- CTR, FC-5432-10A-C2-C-ND

Manufacturer: Delta Electronics
Win Source Part Number: 871538-FC-5432-10A-C2-C
Series: FC
Operating Temperature Range: -10°C ~ 65°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD
Package: Nonstandard SMD
Package: Reel - TR
Mounting: Surface Mount
Family Name: FC-5432
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.10.0040
Other Part Number: 2037-FC-5432-10A-C2-CDKR, 2037-FC-5432-10A-C2-CCT, 2037-FC-5432-10A-C2-CTR, FC-5432-10A-C2-C-ND

Buy Now Datasheet
Fuses - 2037-FC-5432-10A-C2-CCT-ND - DigiKey
Thief River Falls, MN, United States
10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

Buy Now Datasheet
Fuses - 2037-FC-5432-10A-C2-CTR-ND - DigiKey
Thief River Falls, MN, United States
10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fuses Fuses
Product Number 871538-FC-5432-10A-C2-C 2037-FC-5432-10A-C2-CCT-ND
Product Name Fuses - FC-5432-10A-C2-C Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Surface Mount Fuses - VF461 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 2 amps
View Details