Fan Tubeaxial 24VDC Round - 172mm Dia Ball 302.3 CFM (8.46m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1409-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 302 SCFM (514 m³/hr) |
| Maximum Static Pressure | 0.9370 in H2O (1.75 Torr) |
| Maximum Sound Level | 57 dbA |
| Nominal Voltage | 24 volts |