Fan Tubeaxial 24VDC Round - 172mm Dia Ball 279.7 CFM (7.83m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1592-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 280 SCFM (475 m³/hr) |
| Maximum Static Pressure | 0.8000 in H2O (1.49 Torr) |
| Maximum Sound Level | 55 dbA |
| Nominal Voltage | 24 volts |