Fan Tubeaxial 24VDC Round - 172mm Dia Ball 251.8 CFM (7.05m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1591-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 252 SCFM (428 m³/hr) |
| Maximum Static Pressure | 0.6890 in H2O (1.29 Torr) |
| Maximum Sound Level | 53 dbA |
| Nominal Voltage | 24 volts |