Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 302.3 CFM (8.46m³/min) 2 Wire Leads
AXIAL FAN, 172MM, 24V, 302.29CFM, 60DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:302.29CFM; Noise Rating:60dBA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1103-ND | 80AH5556 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 172Mm, 24V, 302.29Cfm, 60Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 302 SCFM (514 m³/hr) | 302 SCFM (514 m³/hr) |
| Maximum Static Pressure | 0.9370 in H2O (1.75 Torr) | |
| Maximum Sound Level | 60 dbA | |
| Nominal Voltage | 24 volts | 24 volts |