Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB1524SHG

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 325.0 CFM (9.10m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 325.0 CFM (9.10m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1408-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1408-ND
DC Brushless Fans (BLDC) 603-1408-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 325.0 CFM (9.10m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 325.0 CFM (9.10m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 172Mm, 24Vdc, 325Cfm, 63Dba; Supply Voltage Vdc Delta Electronics/fans - 80AH5555 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 24Vdc, 325Cfm, 63Dba; Supply Voltage Vdc Delta Electronics/fans
80AH5555
Axial Fan, 172Mm, 24Vdc, 325Cfm, 63Dba; Supply Voltage Vdc Delta Electronics/fans 80AH5555
AXIAL FAN, 172MM, 24VDC, 325CFM, 63DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:325CFM; Noise Rating:63dBA RoHS Compliant: Yes

AXIAL FAN, 172MM, 24VDC, 325CFM, 63DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:325CFM; Noise Rating:63dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1408-ND 80AH5555
Product Name DC Brushless Fans (BLDC) Axial Fan, 172Mm, 24Vdc, 325Cfm, 63Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 325 SCFM (552 m³/hr) 325 SCFM (552 m³/hr)
Maximum Static Pressure 1.08 in H2O (2.02 Torr)
Maximum Sound Level 63 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details
Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details