Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 48.8 CFM (1.37m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-EFB0824HHB-F00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 48.8 SCFM (82.95 m³/hr) |
| Maximum Static Pressure | 0.1710 in H2O (0.3195 Torr) |
| Maximum Sound Level | 41 dbA |
| Nominal Voltage | 24 volts |